ITT Cannon D Sub Comb Connector, Rcpt, Db-9W4; Product Range Itt Cannon DBMR9W4S

Description
COMBO 9W4F SOD R GF ZINC
Request a Quote Datasheet
Description
COMBO 9W4F SOD R GF ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMR9W4S - PEI-Genesis
Philadelphia, PA, United States
COMBO 9W4F SOD R GF ZINC

COMBO 9W4F SOD R GF ZINC

Buy Now
D Sub Comb Connector, Rcpt, Db-9W4; Product Range Itt Cannon - 01K2623 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Rcpt, Db-9W4; Product Range Itt Cannon
01K2623
D Sub Comb Connector, Rcpt, Db-9W4; Product Range Itt Cannon 01K2623
D SUB COMB CONNECTOR, RCPT, DB-9W4; Product Range:Combo D D*M Series; Insert Arrangement:DB-9W4; No. of Signal Contacts:5Contacts; Gender:Receptacle; No. of Power Positions:4; Contact Termination Type:Solder; D Sub Shell Size:DB RoHS Compliant: No

D SUB COMB CONNECTOR, RCPT, DB-9W4; Product Range:Combo D D*M Series; Insert Arrangement:DB-9W4; No. of Signal Contacts:5Contacts; Gender:Receptacle; No. of Power Positions:4; Contact Termination Type:Solder; D Sub Shell Size:DB RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMR9W4S 01K2623
Product Name D Sub Comb Connector, Rcpt, Db-9W4; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products