ITT Cannon D-Sub Connectors DBMR25SN

Description
DSUB 25F PCB STR R GF ZINC
Request a Quote Datasheet
Description
DSUB 25F PCB STR R GF ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMR25SN - PEI-Genesis
Philadelphia, PA, United States
DSUB 25F PCB STR R GF ZINC

DSUB 25F PCB STR R GF ZINC

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
DBMR25SN
D-Sub Connectors DBMR25SN
Connector

Connector

Buy Now
D Sub Connector, Receptacle, 25 Position; No. Of Contacts Itt Cannon - 21M9953 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 25 Position; No. Of Contacts Itt Cannon
21M9953
D Sub Connector, Receptacle, 25 Position; No. Of Contacts Itt Cannon 21M9953
D SUB CONNECTOR, RECEPTACLE, 25 POSITION; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DB; Product Range:D*M Series; Connector Body Material:Steel Body RoHS Compliant: No

D SUB CONNECTOR, RECEPTACLE, 25 POSITION; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DB; Product Range:D*M Series; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMR25SN DBMR25SN 21M9953
Product Name D-Sub Connectors D Sub Connector, Receptacle, 25 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products