ITT Cannon D Sub Comb Connector, Plug, Db-17W2; Product Range Itt Cannon DBMR17W2P

Description
COMBO 17W2M SOD R GF ZINC
Request a Quote
Description
COMBO 17W2M SOD R GF ZINC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D Sub Comb Connector, Plug, DB-17W2 (part number 56K6655) is designed for applications requiring a combination of signal, power, and coaxial connections in a compact form factor. This connector supports a maximum signal contact current rating of 7.5 A and can accommodate power interconnects up to 40 A. It features a robust construction with a carbon steel shell and gold-plated contacts, ensuring durability and reliable performance. The connector is rated for a temperature range of -55°C to 125°C and offers dielectric withstanding voltages of 1250 VAC for signal contacts and 1000 VAC for coaxial contacts. It is suitable for both standard and European footprints and can be configured with vertical standoffs or 90° brackets for PCB mounting. The connector supports various contact types, including coaxial and high voltage, making it versatile for different applications such as video transmission, RF and telecom, and high-power connections. Engineers should consider this connector for projects that require efficient space utilization and enhanced shielding against EMI/RFI interference, as it combines multiple interconnect types into a single, fully shielded product.

Datasheet Summary
Powered by GS/AI

The D Sub Comb Connector, Plug, DB-17W2 (part number 56K6655) is designed for applications requiring a combination of signal, power, and coaxial connections in a compact form factor. This connector supports a maximum signal contact current rating of 7.5 A and can accommodate power interconnects up to 40 A. It features a robust construction with a carbon steel shell and gold-plated contacts, ensuring durability and reliable performance. The connector is rated for a temperature range of -55°C to 125°C and offers dielectric withstanding voltages of 1250 VAC for signal contacts and 1000 VAC for coaxial contacts. It is suitable for both standard and European footprints and can be configured with vertical standoffs or 90° brackets for PCB mounting. The connector supports various contact types, including coaxial and high voltage, making it versatile for different applications such as video transmission, RF and telecom, and high-power connections. Engineers should consider this connector for projects that require efficient space utilization and enhanced shielding against EMI/RFI interference, as it combines multiple interconnect types into a single, fully shielded product.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMR17W2P - PEI-Genesis
Philadelphia, PA, United States
COMBO 17W2M SOD R GF ZINC

COMBO 17W2M SOD R GF ZINC

Buy Now
D Sub Comb Connector, Plug, Db-17W2; Product Range Itt Cannon - 56K6655 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Plug, Db-17W2; Product Range Itt Cannon
56K6655
D Sub Comb Connector, Plug, Db-17W2; Product Range Itt Cannon 56K6655
D SUB COMB CONNECTOR, PLUG, DB-17W2; Product Range:Combo D D*M Series; Insert Arrangement:DB-17W2; No. of Signal Contacts:15Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Solder; D Sub Shell Size:DB RoHS Compliant: No

D SUB COMB CONNECTOR, PLUG, DB-17W2; Product Range:Combo D D*M Series; Insert Arrangement:DB-17W2; No. of Signal Contacts:15Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Solder; D Sub Shell Size:DB RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMR17W2P 56K6655
Product Name D Sub Comb Connector, Plug, Db-17W2; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
SHV Coaxial Connector, Air-side, 20,000 Volts, 15 Amps - A0700-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 20000 volts
Current Rating 15.0 amps
View Details
P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80322-4P02B7PPA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
UHF Female to UHF Female, Adapter - SALE-9249 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details