ITT Cannon D Sub Comb Connector, Plug, Db-9W4; Product Range Itt Cannon DBMP9W4PK87

Description
COMBO 9W4M SOD P GF TIN
Request a Quote Datasheet
Description
COMBO 9W4M SOD P GF TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMP9W4PK87 - PEI-Genesis
Philadelphia, PA, United States
COMBO 9W4M SOD P GF TIN

COMBO 9W4M SOD P GF TIN

Buy Now
D Sub Comb Connector, Plug, Db-9W4; Product Range Itt Cannon - 01K2611 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Plug, Db-9W4; Product Range Itt Cannon
01K2611
D Sub Comb Connector, Plug, Db-9W4; Product Range Itt Cannon 01K2611
D SUB COMB CONNECTOR, PLUG, DB-9W4; Product Range:Combo D D*M Series; Insert Arrangement:DB-9W4; No. of Signal Contacts:5Contacts; Gender:Plug; No. of Power Positions:4; Contact Termination Type:Solder; D Sub Shell Size:DB RoHS Compliant: Yes

D SUB COMB CONNECTOR, PLUG, DB-9W4; Product Range:Combo D D*M Series; Insert Arrangement:DB-9W4; No. of Signal Contacts:5Contacts; Gender:Plug; No. of Power Positions:4; Contact Termination Type:Solder; D Sub Shell Size:DB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMP9W4PK87 01K2611
Product Name D Sub Comb Connector, Plug, Db-9W4; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1345-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 10 to 14 AWG
View Details
4 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R with Green Neon Light - 5632 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - Rolling Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details