ITT Cannon D Sub Comb Connector, Plug, Db-9W4; Product Range Itt Cannon DBMP9H4PJK87

Description
COMBO 9W4F PCB RA P GF H TIN
Request a Quote Datasheet
Description
COMBO 9W4F PCB RA P GF H TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMP9H4PJK87 - PEI-Genesis
Philadelphia, PA, United States
COMBO 9W4F PCB RA P GF H TIN

COMBO 9W4F PCB RA P GF H TIN

Buy Now
D Sub Comb Connector, Plug, Db-9W4; Product Range Itt Cannon - 01K2609 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Plug, Db-9W4; Product Range Itt Cannon
01K2609
D Sub Comb Connector, Plug, Db-9W4; Product Range Itt Cannon 01K2609
D SUB COMB CONNECTOR, PLUG, DB-9W4; Product Range:Combo D D*M Series; Insert Arrangement:DB-9W4; No. of Signal Contacts:5Contacts; Gender:Plug; No. of Power Positions:4; Contact Termination Type:Through Hole; D Sub Shell Size:DB RoHS Compliant: Yes

D SUB COMB CONNECTOR, PLUG, DB-9W4; Product Range:Combo D D*M Series; Insert Arrangement:DB-9W4; No. of Signal Contacts:5Contacts; Gender:Plug; No. of Power Positions:4; Contact Termination Type:Through Hole; D Sub Shell Size:DB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMP9H4PJK87 01K2609
Product Name D Sub Comb Connector, Plug, Db-9W4; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connectors - 1380G4 - Lingto Electronic Limited
View Details
2 suppliers
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5602 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 8 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details