ITT Cannon D Sub Comb Connector, Rcpt, Db-9W4; Product Range Itt Cannon DBMP9C4SJA197

Description
COMBO 9W4F PCB RA P GF C TIN
Request a Quote Datasheet
Description
COMBO 9W4F PCB RA P GF C TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMP9C4SJA197 - PEI-Genesis
Philadelphia, PA, United States
COMBO 9W4F PCB RA P GF C TIN

COMBO 9W4F PCB RA P GF C TIN

Buy Now
D Sub Comb Connector, Rcpt, Db-9W4; Product Range Itt Cannon - 01K2608 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Rcpt, Db-9W4; Product Range Itt Cannon
01K2608
D Sub Comb Connector, Rcpt, Db-9W4; Product Range Itt Cannon 01K2608
D SUB COMB CONNECTOR, RCPT, DB-9W4; Product Range:Combo D D*M Series; Insert Arrangement:DB-9W4; No. of Signal Contacts:5Contacts; Gender:Receptacle; No. of Power Positions:4; Contact Termination Type:Through Hole RoHS Compliant: Yes

D SUB COMB CONNECTOR, RCPT, DB-9W4; Product Range:Combo D D*M Series; Insert Arrangement:DB-9W4; No. of Signal Contacts:5Contacts; Gender:Receptacle; No. of Power Positions:4; Contact Termination Type:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMP9C4SJA197 01K2608
Product Name D Sub Comb Connector, Rcpt, Db-9W4; Product Range Itt Cannon
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Automotive Connector; Coaxial Connector; D-Sub Connector; Military Connector; USB
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5602 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details