ITT Cannon D Sub Comb Connector, Rcpt, Db-5W5; Product Range Itt Cannon DBMP5W5S

Description
COMBO 5W5F SOD P GF ZINC
Request a Quote Datasheet
Description
COMBO 5W5F SOD P GF ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMP5W5S - PEI-Genesis
Philadelphia, PA, United States
COMBO 5W5F SOD P GF ZINC

COMBO 5W5F SOD P GF ZINC

Buy Now
D Sub Comb Connector, Rcpt, Db-5W5; Product Range Itt Cannon - 01K2602 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Rcpt, Db-5W5; Product Range Itt Cannon
01K2602
D Sub Comb Connector, Rcpt, Db-5W5; Product Range Itt Cannon 01K2602
D SUB COMB CONNECTOR, RCPT, DB-5W5; Product Range:Combo D D*M Series; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:5; Contact Termination Type:-; D Sub Shell Size:DB RoHS Compliant: No

D SUB COMB CONNECTOR, RCPT, DB-5W5; Product Range:Combo D D*M Series; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:5; Contact Termination Type:-; D Sub Shell Size:DB RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMP5W5S 01K2602
Product Name D Sub Comb Connector, Rcpt, Db-5W5; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Retaining Pins 2 Block High 11.18mm - 111812P5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Connector - 8 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details