ITT Cannon D Sub Comb Connector, Plug, Db-5W5; Product Range Itt Cannon DBMP5H5PJA222

Description
COMBO 5W5M PCB RA P GF H ZINC
Request a Quote Datasheet
Description
COMBO 5W5M PCB RA P GF H ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMP5H5PJA222 - PEI-Genesis
Philadelphia, PA, United States
COMBO 5W5M PCB RA P GF H ZINC

COMBO 5W5M PCB RA P GF H ZINC

Buy Now
D Sub Comb Connector, Plug, Db-5W5; Product Range Itt Cannon - 12P5259 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Plug, Db-5W5; Product Range Itt Cannon
12P5259
D Sub Comb Connector, Plug, Db-5W5; Product Range Itt Cannon 12P5259
D SUB COMB CONNECTOR, PLUG, DB-5W5; Product Range:Combo D D*M Series; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:5; Contact Termination Type:Through Hole; D Sub Shell Size:DB RoHS Compliant: No

D SUB COMB CONNECTOR, PLUG, DB-5W5; Product Range:Combo D D*M Series; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:5; Contact Termination Type:Through Hole; D Sub Shell Size:DB RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMP5H5PJA222 12P5259
Product Name D Sub Comb Connector, Plug, Db-5W5; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 Blindmate Pak Connector Hardware Bag Receptacle Side - 110G51 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers