ITT Cannon D Sub Comb Connector, Rcpt, Db-5W5; Product Range Itt Cannon DBMP5C5SJA197

Description
COMBO 5W5F PCB RA P GF C TIN
Request a Quote Datasheet
Description
COMBO 5W5F PCB RA P GF C TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMP5C5SJA197 - PEI-Genesis
Philadelphia, PA, United States
COMBO 5W5F PCB RA P GF C TIN

COMBO 5W5F PCB RA P GF C TIN

Buy Now
D Sub Comb Connector, Rcpt, Db-5W5; Product Range Itt Cannon - 92B0040 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Rcpt, Db-5W5; Product Range Itt Cannon
92B0040
D Sub Comb Connector, Rcpt, Db-5W5; Product Range Itt Cannon 92B0040
D SUB COMB CONNECTOR, RCPT, DB-5W5; Product Range:Combo D D*M Series; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:5; Contact Termination Type:Through Hole RoHS Compliant: Yes

D SUB COMB CONNECTOR, RCPT, DB-5W5; Product Range:Combo D D*M Series; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:5; Contact Termination Type:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Connector,hybrid D-Shell,pcb Mount,plug,0+5 Contacts,skt,pc Tail Terminal,#4-40 Itt Cannon - 02C6887 - Newark, An Avnet Company
Chicago, IL, United States
Connector,hybrid D-Shell,pcb Mount,plug,0+5 Contacts,skt,pc Tail Terminal,#4-40 Itt Cannon
02C6887
Connector,hybrid D-Shell,pcb Mount,plug,0+5 Contacts,skt,pc Tail Terminal,#4-40 Itt Cannon 02C6887
Connector,Hybrid D-Shell,PCB Mount,PLUG,0+5 Contacts,SKT,PC TAIL Terminal,#4-40

Connector,Hybrid D-Shell,PCB Mount,PLUG,0+5 Contacts,SKT,PC TAIL Terminal,#4-40

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMP5C5SJA197 92B0040 02C6887
Product Name D Sub Comb Connector, Rcpt, Db-5W5; Product Range Itt Cannon Connector,hybrid D-Shell,pcb Mount,plug,0+5 Contacts,skt,pc Tail Terminal,#4-40 Itt Cannon
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9202VLT-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details
3 suppliers
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
TNC (M) St. Connector for RG59 Cable - ET-TMS-15 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details