The D Sub Connector, Plug, 25 Position (part number 01K2586) is designed for applications requiring a reliable and compact interconnect solution. It features a total of 25 contacts and is suitable for through-hole mounting. The connector is constructed with a steel body and utilizes copper alloy for the contacts, ensuring durability and performance. It is RoHS compliant, making it suitable for environmentally conscious designs. The connector supports a temperature range from -55°C to 125°C and has a signal contact current rating of 7.5 A, with a dielectric withstanding voltage of 1250 VAC at sea level. This product is ideal for engineers looking for a robust and versatile connector for various electronic applications.
DSUB 25M PCB RA P GF TIN
D SUB CONNECTOR, PLUG, 25 POSITION; No. of Contacts:25Contacts;
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon DBMP25PDK87 | 01K2586 |
| Product Name | D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon | |
| Connector Type | D-Sub Connector | D-Sub Connector |