ITT Cannon D Sub Comb Connector, Plug, Db-21W1; Product Range Itt Cannon DBMP21X1PJK87

Description
COMBO 21W1M PCB RA P GF X TIN
Request a Quote Datasheet
Description
COMBO 21W1M PCB RA P GF X TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMP21X1PJK87 - PEI-Genesis
Philadelphia, PA, United States
COMBO 21W1M PCB RA P GF X TIN

COMBO 21W1M PCB RA P GF X TIN

Buy Now
D Sub Comb Connector, Plug, Db-21W1; Product Range Itt Cannon - 01K2584 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Plug, Db-21W1; Product Range Itt Cannon
01K2584
D Sub Comb Connector, Plug, Db-21W1; Product Range Itt Cannon 01K2584
D SUB COMB CONNECTOR, PLUG, DB-21W1; Product Range:Combo D D*M Series; Insert Arrangement:DB-21W1; No. of Signal Contacts:20Contacts; Gender:Plug; No. of Power Positions:1; Contact Termination Type:Through Hole; D Sub Shell Size:DB RoHS Compliant: Yes

D SUB COMB CONNECTOR, PLUG, DB-21W1; Product Range:Combo D D*M Series; Insert Arrangement:DB-21W1; No. of Signal Contacts:20Contacts; Gender:Plug; No. of Power Positions:1; Contact Termination Type:Through Hole; D Sub Shell Size:DB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMP21X1PJK87 01K2584
Product Name D Sub Comb Connector, Plug, Db-21W1; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products