ITT Cannon D Sub Comb Connector, Plug, Db-17W2; Product Range Itt Cannon DBMP17W2PJ

Description
COMBO 17W2M PCB RA P GF ZINC
Request a Quote Datasheet
Description
COMBO 17W2M PCB RA P GF ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMP17W2PJ - PEI-Genesis
Philadelphia, PA, United States
COMBO 17W2M PCB RA P GF ZINC

COMBO 17W2M PCB RA P GF ZINC

Buy Now
D Sub Comb Connector, Plug, Db-17W2; Product Range Itt Cannon - 60K5359 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Plug, Db-17W2; Product Range Itt Cannon
60K5359
D Sub Comb Connector, Plug, Db-17W2; Product Range Itt Cannon 60K5359
D SUB COMB CONNECTOR, PLUG, DB-17W2; Product Range:Combo D D*M Series; Insert Arrangement:DB-17W2; No. of Signal Contacts:15Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Through Hole; D Sub Shell Size:DB RoHS Compliant: No

D SUB COMB CONNECTOR, PLUG, DB-17W2; Product Range:Combo D D*M Series; Insert Arrangement:DB-17W2; No. of Signal Contacts:15Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Through Hole; D Sub Shell Size:DB RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMP17W2PJ 60K5359
Product Name D Sub Comb Connector, Plug, Db-17W2; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products