ITT Cannon D Sub Comb Connector, Rcpt, Db-9W4; Product Range Itt Cannon DBMN9H4SN

Description
COMBO 9W4F PCB STR N GF H ZINC
Request a Quote Datasheet
Description
COMBO 9W4F PCB STR N GF H ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMN9H4SN - PEI-Genesis
Philadelphia, PA, United States
COMBO 9W4F PCB STR N GF H ZINC

COMBO 9W4F PCB STR N GF H ZINC

Buy Now
D Sub Comb Connector, Rcpt, Db-9W4; Product Range Itt Cannon - 08X4231 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Rcpt, Db-9W4; Product Range Itt Cannon
08X4231
D Sub Comb Connector, Rcpt, Db-9W4; Product Range Itt Cannon 08X4231
D SUB COMB CONNECTOR, RCPT, DB-9W4; Product Range:Combo D D*M Series; Insert Arrangement:DB-9W4; No. of Signal Contacts:5Contacts; Gender:Receptacle; No. of Power Positions:4; Contact Termination Type:Through Hole RoHS Compliant: No

D SUB COMB CONNECTOR, RCPT, DB-9W4; Product Range:Combo D D*M Series; Insert Arrangement:DB-9W4; No. of Signal Contacts:5Contacts; Gender:Receptacle; No. of Power Positions:4; Contact Termination Type:Through Hole RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMN9H4SN 08X4231
Product Name D Sub Comb Connector, Rcpt, Db-9W4; Product Range Itt Cannon
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 PCB Mounting Staples 2×1 Short 7mm - 114555P10 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
ZS2000-5911 | Sensor-Connector, M23, straight with coupling nut -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details