The D Sub Comb Connector, Plug, DB-9W4, part number DBMN-9H4P-N, is designed for mixed layouts within the Combo D series by Cannon. It accommodates wire gauges ranging from AWG 8 to 26 and features a contact arrangement of 9H4, consisting of 5 size 20 contacts and 4 size 8 contacts. The connector supports a maximum current rating of 7.5 A for signal contacts and 40 A for size 8 contacts, with a contact resistance of 10 milli Ohm maximum. This connector is rated for 50 mating cycles and can withstand a dielectric voltage of 500 VAC at sea level. It operates effectively within a temperature range of -55°C to +125°C and has passed a 20-hour salt spray test. The shell is made of steel with a yellow chromate finish over zinc, while the insulator is thermoplastic (type PCT UL 94V-0) in black. The connector features straight PCB contacts with a gold flash finish and is mounted using a .300" (7.6mm) standoff with a 4-40 screwlock and boardlock.
COMBO 9W4M PCB STR N GF H ZINC
D SUB COMB CONNECTOR, PLUG, DB-9W4; Product Range:Combo D D*M Series; Insert Arrangement:DB-9W4; No. of Signal Contacts:5Contacts; Gender:Plug; No. of Power Positions:4; Contact Termination Type:Through Hole; D Sub Shell Size:DB RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon DBMN9H4PN | 73T5530 |
| Product Name | D Sub Comb Connector, Plug, Db-9W4; Product Range Itt Cannon | |
| Connector Type | D-Sub Connector |