ITT Cannon D Sub Comb Connector, Rcpt, Db-9W4; Product Range Itt Cannon DBMN9C4SNA191A101

Description
COMBO 9W4F PCB STR N G30 C CAD
Request a Quote Datasheet
Description
COMBO 9W4F PCB STR N G30 C CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMN9C4SNA191A101 - PEI-Genesis
Philadelphia, PA, United States
COMBO 9W4F PCB STR N G30 C CAD

COMBO 9W4F PCB STR N G30 C CAD

Buy Now
D Sub Comb Connector, Rcpt, Db-9W4; Product Range Itt Cannon - 49K9270 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Rcpt, Db-9W4; Product Range Itt Cannon
49K9270
D Sub Comb Connector, Rcpt, Db-9W4; Product Range Itt Cannon 49K9270
D SUB COMB CONNECTOR, RCPT, DB-9W4; Product Range:Combo D D*M Series; Insert Arrangement:DB-9W4; No. of Signal Contacts:5Contacts; Gender:Receptacle; No. of Power Positions:4; Contact Termination Type:Through Hole RoHS Compliant: No

D SUB COMB CONNECTOR, RCPT, DB-9W4; Product Range:Combo D D*M Series; Insert Arrangement:DB-9W4; No. of Signal Contacts:5Contacts; Gender:Receptacle; No. of Power Positions:4; Contact Termination Type:Through Hole RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMN9C4SNA191A101 49K9270
Product Name D Sub Comb Connector, Rcpt, Db-9W4; Product Range Itt Cannon
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Board to Board Connectors - Female Headers - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Gender Female / Jack
Termination Through Hole
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190513 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details