The D Sub Comb Connector, part number 49K9269, is a receptacle connector designed for various applications requiring a combination of signal, power, and coaxial connections. It features a DB-9W4 insert arrangement with five signal contacts and four power positions, allowing for efficient space utilization and improved shielding against electromagnetic interference (EMI) and radio frequency interference (RFI). The connector supports a temperature range of -55°C to 125°C and has a signal contact current rating of 7.5 A, with a dielectric withstanding voltage of 1250 VAC at sea level. This connector is suitable for applications including video coaxial transmission, RF and telecom transmission, and high-power interconnects, with a maximum power rating of up to 40 A. It is available with various mounting options, including vertical standoffs and 90° brackets, and can accommodate PCB thicknesses up to 3.2 mm. The materials used in its construction include carbon steel for the shell and copper alloy for the contacts, with gold plating for enhanced conductivity. Engineers looking for a versatile and reliable connector for complex interconnect needs may find this product suitable for their projects.
COMBO 9W4F PCB STR N G30 C ZIN
D SUB COMB CONNECTOR, RCPT, DB-9W4; Product Range:Combo D D*M Series; Insert Arrangement:DB-9W4; No. of Signal Contacts:5Contacts; Gender:Receptacle; No. of Power Positions:4; Contact Termination Type:Through Hole RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon DBMN9C4SNA191 | 49K9269 |
| Product Name | D Sub Comb Connector, Rcpt, Db-9W4; Product Range Itt Cannon | |
| Termination | Through Hole |