The D Sub Comb Connector, part number 63R3100, is a receptacle connector from the Combo D series by ITT Cannon. It features a DB-9W4 insert arrangement with five signal contacts and four power positions. The connector supports wire gauge ranges from AWG 8 to 26 and is rated for a maximum of 7.5 A for signal contacts and 5 A for size 8 contacts. It has a contact resistance of 10 milli Ohm max and can withstand a dielectric voltage of 500 VAC at sea level. The operating temperature range is from -55°C to +125°C. The connector is constructed with a steel shell finished in yellow chromate over zinc, and the insulator is made of black thermoplastic (PCT) rated UL 94V-0. It is designed for straight PCB mounting with a .300" standoff and utilizes a 4-40 screwlock and boardlock for secure attachment. The connector is suitable for applications requiring durability and reliability, with a mating cycle rating of 50.
COMBO 9W4F PCB STR N GF C ZINC
D SUB COMB CONNECTOR, RCPT, DB-9W4; Product Range:Combo D D*M Series; Insert Arrangement:DB-9W4; No. of Signal Contacts:5Contacts; Gender:Receptacle; No. of Power Positions:4; Contact Termination Type:Through Hole RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon DBMN9C4SN | 63R3100 |
| Product Name | D Sub Comb Connector, Rcpt, Db-9W4; Product Range Itt Cannon | |
| Termination | Through Hole |