COMBO 5W5F PCB STR N GF TIN
D SUB COMB CONNECTOR, RCPT, DB-5W5; Product Range:Combo D D*M Series; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:5; Contact Termination Type:-; D Sub Shell Size:DB RoHS Compliant: Yes
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon DBMN5W5SNA197 | 80R0221 |
| Product Name | D Sub Comb Connector, Rcpt, Db-5W5; Product Range Itt Cannon | |
| Connector Type | D-Sub Connector |