ITT Cannon D Sub Comb Connector, Plug, Db-5W5; Product Range Itt Cannon DBMN5W5PNK87

Description
COMBO 5W5M PCB STR N GF TIN
Request a Quote
Description
COMBO 5W5M PCB STR N GF TIN
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D Sub Comb Connector, Plug, DB-5W5 (part number DBMN-5W5P-N-K87) is part of the Combo D Series by Cannon. It features a contact arrangement of 5W5, accommodating five empty size 8 cavities. The connector supports a wire gauge range of AWG 8-26 and has a dielectric withstanding voltage of 500 VAC at sea level. The maximum current rating for signal contacts is 7.5 A. It operates within a temperature range of -55°C to +125°C and has passed a salt spray test for 20 hours. The shell is made of steel with a pure tin over nickel finish, while the insulator is thermoplastic (type PCT UL 94V-0) in black. The connector is designed for mounting with a .300" (7.6mm) standoff and utilizes a 4-40 screwlock and boardlock. Note that contacts are delivered without size 8 contacts, which must be ordered separately.

Datasheet Summary
Powered by GS/AI

The D Sub Comb Connector, Plug, DB-5W5 (part number DBMN-5W5P-N-K87) is part of the Combo D Series by Cannon. It features a contact arrangement of 5W5, accommodating five empty size 8 cavities. The connector supports a wire gauge range of AWG 8-26 and has a dielectric withstanding voltage of 500 VAC at sea level. The maximum current rating for signal contacts is 7.5 A. It operates within a temperature range of -55°C to +125°C and has passed a salt spray test for 20 hours. The shell is made of steel with a pure tin over nickel finish, while the insulator is thermoplastic (type PCT UL 94V-0) in black. The connector is designed for mounting with a .300" (7.6mm) standoff and utilizes a 4-40 screwlock and boardlock. Note that contacts are delivered without size 8 contacts, which must be ordered separately.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMN5W5PNK87 - PEI-Genesis
Philadelphia, PA, United States
COMBO 5W5M PCB STR N GF TIN

COMBO 5W5M PCB STR N GF TIN

Buy Now
D Sub Comb Connector, Plug, Db-5W5; Product Range Itt Cannon - 87T0322 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Plug, Db-5W5; Product Range Itt Cannon
87T0322
D Sub Comb Connector, Plug, Db-5W5; Product Range Itt Cannon 87T0322
D SUB COMB CONNECTOR, PLUG, DB-5W5; Product Range:Combo D D*M Series; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:5; Contact Termination Type:-; D Sub Shell Size:DB RoHS Compliant: Yes

D SUB COMB CONNECTOR, PLUG, DB-5W5; Product Range:Combo D D*M Series; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:5; Contact Termination Type:-; D Sub Shell Size:DB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMN5W5PNK87 87T0322
Product Name D Sub Comb Connector, Plug, Db-5W5; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products