ITT Cannon D Sub Comb Connector, Plug, Db-5W5; Product Range Itt Cannon DBMN5H5PYK87

Description
D SUB COMB CONNECTOR, PLUG, DB-5W5; Product Range:Combo D D*M Series; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:5; Contact Termination Type:Through Hole; D Sub Shell Size:DB RoHS Compliant: Yes
Description
D SUB COMB CONNECTOR, PLUG, DB-5W5; Product Range:Combo D D*M Series; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:5; Contact Termination Type:Through Hole; D Sub Shell Size:DB RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Comb Connector, Plug, Db-5W5; Product Range Itt Cannon - 01K2556 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Plug, Db-5W5; Product Range Itt Cannon
01K2556
D Sub Comb Connector, Plug, Db-5W5; Product Range Itt Cannon 01K2556
D SUB COMB CONNECTOR, PLUG, DB-5W5; Product Range:Combo D D*M Series; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:5; Contact Termination Type:Through Hole; D Sub Shell Size:DB RoHS Compliant: Yes

D SUB COMB CONNECTOR, PLUG, DB-5W5; Product Range:Combo D D*M Series; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:5; Contact Termination Type:Through Hole; D Sub Shell Size:DB RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01K2556
Product Name D Sub Comb Connector, Plug, Db-5W5; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Dsub 3 Row Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Connector - 2 Pin 1.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details