ITT Cannon D Sub Comb Connector, Rcpt, Db-5W5; Product Range Itt Cannon DBMN5C5SNA101

Description
COMBO 5W5F PCB STR N GF C TIN
Request a Quote
Description
COMBO 5W5F PCB STR N GF C TIN
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMN5C5SNA101 - PEI-Genesis
Philadelphia, PA, United States
COMBO 5W5F PCB STR N GF C TIN

COMBO 5W5F PCB STR N GF C TIN

Buy Now
D Sub Comb Connector, Rcpt, Db-5W5; Product Range Itt Cannon - 01K2550 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Rcpt, Db-5W5; Product Range Itt Cannon
01K2550
D Sub Comb Connector, Rcpt, Db-5W5; Product Range Itt Cannon 01K2550
D SUB COMB CONNECTOR, RCPT, DB-5W5; Product Range:Combo D D*M Series; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:5; Contact Termination Type:Through Hole RoHS Compliant: No

D SUB COMB CONNECTOR, RCPT, DB-5W5; Product Range:Combo D D*M Series; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:5; Contact Termination Type:Through Hole RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMN5C5SNA101 01K2550
Product Name D Sub Comb Connector, Rcpt, Db-5W5; Product Range Itt Cannon
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.7mm, Top Row, Low Detent - 1377G11 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details