ITT Cannon D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon DBMN25PK87

Description
DSUB 25M SOD N GF TIN
Request a Quote Datasheet
Description
DSUB 25M SOD N GF TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMN25PK87 - PEI-Genesis
Philadelphia, PA, United States
DSUB 25M SOD N GF TIN

DSUB 25M SOD N GF TIN

Buy Now
D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon - 01K2544 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon
01K2544
D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon 01K2544
D SUB CONNECTOR, PLUG, 25 POSITION; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D SUB CONNECTOR, PLUG, 25 POSITION; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMN25PK87 01K2544
Product Name D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products