ITT Cannon D Sub Comb Connector, Plug, Db-21W1; Product Range Itt Cannon DBMN21H1PN

Description
COMBO 21W1M PCB STR N GF H ZI
Request a Quote Datasheet
Description
COMBO 21W1M PCB STR N GF H ZI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMN21H1PN - PEI-Genesis
Philadelphia, PA, United States
COMBO 21W1M PCB STR N GF H ZI

COMBO 21W1M PCB STR N GF H ZI

Buy Now
D Sub Comb Connector, Plug, Db-21W1; Product Range Itt Cannon - 87T7508 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Plug, Db-21W1; Product Range Itt Cannon
87T7508
D Sub Comb Connector, Plug, Db-21W1; Product Range Itt Cannon 87T7508
D SUB COMB CONNECTOR, PLUG, DB-21W1; Product Range:Combo D D*M Series; Insert Arrangement:DB-21W1; No. of Signal Contacts:20Contacts; Gender:Plug; No. of Power Positions:1; Contact Termination Type:Through Hole; D Sub Shell Size:DB RoHS Compliant: No

D SUB COMB CONNECTOR, PLUG, DB-21W1; Product Range:Combo D D*M Series; Insert Arrangement:DB-21W1; No. of Signal Contacts:20Contacts; Gender:Plug; No. of Power Positions:1; Contact Termination Type:Through Hole; D Sub Shell Size:DB RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMN21H1PN 87T7508
Product Name D Sub Comb Connector, Plug, Db-21W1; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Gender Female / Jack
Termination Crimp
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Interface Modules - 2946-289-714-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
Voltage Rating 125 volts
Contact Size (AWG) 12 to 28 AWG
View Details
2 suppliers