ITT Cannon D Sub Comb Connector, Plug, Db-21W1; Product Range Itt Cannon DBMMZ21H1PN

Description
COMBO 21W1M PCB STR Z G50 H Z
Request a Quote Datasheet
Description
COMBO 21W1M PCB STR Z G50 H Z
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMMZ21H1PN - PEI-Genesis
Philadelphia, PA, United States
COMBO 21W1M PCB STR Z G50 H Z

COMBO 21W1M PCB STR Z G50 H Z

Buy Now
D Sub Comb Connector, Plug, Db-21W1; Product Range Itt Cannon - 01K2367 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Plug, Db-21W1; Product Range Itt Cannon
01K2367
D Sub Comb Connector, Plug, Db-21W1; Product Range Itt Cannon 01K2367
D SUB COMB CONNECTOR, PLUG, DB-21W1; Product Range:Combo D D*MM Series; Insert Arrangement:DB-21W1; No. of Signal Contacts:20Contacts; Gender:Plug; No. of Power Positions:1; Contact Termination Type:Through Hole; D Sub Shell Size:DB RoHS Compliant: No

D SUB COMB CONNECTOR, PLUG, DB-21W1; Product Range:Combo D D*MM Series; Insert Arrangement:DB-21W1; No. of Signal Contacts:20Contacts; Gender:Plug; No. of Power Positions:1; Contact Termination Type:Through Hole; D Sub Shell Size:DB RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMMZ21H1PN 01K2367
Product Name D Sub Comb Connector, Plug, Db-21W1; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 20 Amp 125 Volt 5-20R Nylon Housing - 5686 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Connector - 2 Pin 1.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details