ITT Cannon D Sub Comb Connector, Rcpt, Db-17W2; Product Range Itt Cannon DBMMZ17H2SNA197

Description
COMBO 17W2F PCB STR Z G50 H TI
Request a Quote Datasheet
Description
COMBO 17W2F PCB STR Z G50 H TI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMMZ17H2SNA197 - PEI-Genesis
Philadelphia, PA, United States
COMBO 17W2F PCB STR Z G50 H TI

COMBO 17W2F PCB STR Z G50 H TI

Buy Now
D Sub Comb Connector, Rcpt, Db-17W2; Product Range Itt Cannon - 39M7972 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Rcpt, Db-17W2; Product Range Itt Cannon
39M7972
D Sub Comb Connector, Rcpt, Db-17W2; Product Range Itt Cannon 39M7972
D SUB COMB CONNECTOR, RCPT, DB-17W2; Product Range:Combo D D*MM Series; Insert Arrangement:DB-17W2; No. of Signal Contacts:15Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Through Hole RoHS Compliant: Yes

D SUB COMB CONNECTOR, RCPT, DB-17W2; Product Range:Combo D D*MM Series; Insert Arrangement:DB-17W2; No. of Signal Contacts:15Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMMZ17H2SNA197 39M7972
Product Name D Sub Comb Connector, Rcpt, Db-17W2; Product Range Itt Cannon
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1213-ST-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details
2 suppliers
ARINC 628 Connectors: Signal and Power Plastic Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details