ITT Cannon D Sub Comb Connector, Plug, Db-13W3; Product Range Itt Cannon DBMMZ13W3PN

Description
COMBO 13W3M PCB STR Z G50 ZINC
Request a Quote Datasheet
Description
COMBO 13W3M PCB STR Z G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMMZ13W3PN - PEI-Genesis
Philadelphia, PA, United States
COMBO 13W3M PCB STR Z G50 ZINC

COMBO 13W3M PCB STR Z G50 ZINC

Buy Now
D Sub Comb Connector, Plug, Db-13W3; Product Range Itt Cannon - 44W4190 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Plug, Db-13W3; Product Range Itt Cannon
44W4190
D Sub Comb Connector, Plug, Db-13W3; Product Range Itt Cannon 44W4190
D SUB COMB CONNECTOR, PLUG, DB-13W3; Product Range:Combo D D*MM Series; Insert Arrangement:DB-13W3; No. of Signal Contacts:10Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Through Hole; D Sub Shell Size:DB RoHS Compliant: No

D SUB COMB CONNECTOR, PLUG, DB-13W3; Product Range:Combo D D*MM Series; Insert Arrangement:DB-13W3; No. of Signal Contacts:10Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Through Hole; D Sub Shell Size:DB RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMMZ13W3PN 44W4190
Product Name D Sub Comb Connector, Plug, Db-13W3; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 1124-1226-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details