COMBO 9W4F SOD Y G50 TIN
D SUB COMB CONNECTOR, RCPT, DB-9W4; Product Range:Combo D D*MM Series; Insert Arrangement:DB-9W4; No. of Signal Contacts:5Contacts; Gender:Receptacle; No. of Power Positions:4; Contact Termination Type:Solder; D Sub Shell Size:DB RoHS Compliant: Yes
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon DBMMY9W4SA197 | 46W4047 |
| Product Name | D Sub Comb Connector, Rcpt, Db-9W4; Product Range Itt Cannon | |
| Connector Type | D-Sub Connector |