ITT Cannon D Sub Comb Connector, Plug, Db-9W4; Product Range Itt Cannon DBMMY9W4PNK87

Description
COMBO 9W4M PCB STR Y G50 TIN
Request a Quote Datasheet
Description
COMBO 9W4M PCB STR Y G50 TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMMY9W4PNK87 - PEI-Genesis
Philadelphia, PA, United States
COMBO 9W4M PCB STR Y G50 TIN

COMBO 9W4M PCB STR Y G50 TIN

Buy Now
D Sub Comb Connector, Plug, Db-9W4; Product Range Itt Cannon - 46W4046 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Plug, Db-9W4; Product Range Itt Cannon
46W4046
D Sub Comb Connector, Plug, Db-9W4; Product Range Itt Cannon 46W4046
D SUB COMB CONNECTOR, PLUG, DB-9W4; Product Range:Combo D D*MM Series; Insert Arrangement:DB-9W4; No. of Signal Contacts:5Contacts; Gender:Plug; No. of Power Positions:4; Contact Termination Type:Through Hole; D Sub Shell Size:DB RoHS Compliant: Yes

D SUB COMB CONNECTOR, PLUG, DB-9W4; Product Range:Combo D D*MM Series; Insert Arrangement:DB-9W4; No. of Signal Contacts:5Contacts; Gender:Plug; No. of Power Positions:4; Contact Termination Type:Through Hole; D Sub Shell Size:DB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMMY9W4PNK87 46W4046
Product Name D Sub Comb Connector, Plug, Db-9W4; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1509-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details