ITT Cannon D-Sub Connectors DBMMY9W4PA101

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
DBMMY9W4PA101
D-Sub Connectors DBMMY9W4PA101
Connector

Connector

Buy Now
D Sub Comb Connector, Plug, Db-9W4; Product Range Itt Cannon - 01K2363 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Plug, Db-9W4; Product Range Itt Cannon
01K2363
D Sub Comb Connector, Plug, Db-9W4; Product Range Itt Cannon 01K2363
D SUB COMB CONNECTOR, PLUG, DB-9W4; Product Range:Combo D D*MM Series; Insert Arrangement:DB-9W4; No. of Signal Contacts:5Contacts; Gender:Plug; No. of Power Positions:4; Contact Termination Type:Solder; D Sub Shell Size:DB RoHS Compliant: No

D SUB COMB CONNECTOR, PLUG, DB-9W4; Product Range:Combo D D*MM Series; Insert Arrangement:DB-9W4; No. of Signal Contacts:5Contacts; Gender:Plug; No. of Power Positions:4; Contact Termination Type:Solder; D Sub Shell Size:DB RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number DBMMY9W4PA101 01K2363
Product Name D-Sub Connectors D Sub Comb Connector, Plug, Db-9W4; Product Range Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Connectors - 1223038 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
Geometry Straight; Straight
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details