ITT Cannon D-Sub Connectors DBMMY5W5PK87

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
DBMMY5W5PK87
D-Sub Connectors DBMMY5W5PK87
Connector

Connector

Buy Now
 - ITT Cannon DBMMY5W5PK87 - PEI-Genesis
Philadelphia, PA, United States
COMBO 5W5M SOD Y G50 TIN

COMBO 5W5M SOD Y G50 TIN

Buy Now
D Sub Comb Connector, Plug, Db-5W5; Product Range Itt Cannon - 87T0320 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Plug, Db-5W5; Product Range Itt Cannon
87T0320
D Sub Comb Connector, Plug, Db-5W5; Product Range Itt Cannon 87T0320
D SUB COMB CONNECTOR, PLUG, DB-5W5; Product Range:Combo D D*MM Series; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:5; Contact Termination Type:-; D Sub Shell Size:DB RoHS Compliant: Yes

D SUB COMB CONNECTOR, PLUG, DB-5W5; Product Range:Combo D D*MM Series; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:5; Contact Termination Type:-; D Sub Shell Size:DB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DBMMY5W5PK87 ITT Cannon DBMMY5W5PK87 87T0320
Product Name D-Sub Connectors D Sub Comb Connector, Plug, Db-5W5; Product Range Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data