ITT Cannon D-Sub Connectors DBMMY25SF179A

Description
DSUB 25F WW3 E G50 ZINC
Request a Quote Datasheet
Description
DSUB 25F WW3 E G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMMY25SF179A - PEI-Genesis
Philadelphia, PA, United States
DSUB 25F WW3 E G50 ZINC

DSUB 25F WW3 E G50 ZINC

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
DBMMY25SF179A
D-Sub Connectors DBMMY25SF179A
Connector

Connector

Buy Now
D Sub Connector, Receptacle, 25 Position; No. Of Contacts Itt Cannon - 60K5355 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 25 Position; No. Of Contacts Itt Cannon
60K5355
D Sub Connector, Receptacle, 25 Position; No. Of Contacts Itt Cannon 60K5355
D SUB CONNECTOR, RECEPTACLE, 25 POSITION; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Wire Wrap; D Sub Shell Size:DB; Product Range:D*M Series; Connector Body Material:Steel Body RoHS Compliant: No

D SUB CONNECTOR, RECEPTACLE, 25 POSITION; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Wire Wrap; D Sub Shell Size:DB; Product Range:D*M Series; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMMY25SF179A DBMMY25SF179A 60K5355
Product Name D-Sub Connectors D Sub Connector, Receptacle, 25 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Powerpole ® 15-45 Silver Plated Power Contacts #20/16 AWG - 1332-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
N Series: High Density Mini-Modular Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details