ITT Cannon D-Sub Connectors DBMMY25PE

Description
DSUB 25M PCB STR Y G50 ZINC
Request a Quote Datasheet
Description
DSUB 25M PCB STR Y G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMMY25PE - PEI-Genesis
Philadelphia, PA, United States
DSUB 25M PCB STR Y G50 ZINC

DSUB 25M PCB STR Y G50 ZINC

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
DBMMY25PE
D-Sub Connectors DBMMY25PE
Connector

Connector

Buy Now
D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon - 01K2347 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon
01K2347
D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon 01K2347
D SUB CONNECTOR, PLUG, 25 POSITION; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DB; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D SUB CONNECTOR, PLUG, 25 POSITION; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DB; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMMY25PE DBMMY25PE 01K2347
Product Name D-Sub Connectors D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data