ITT Cannon D Sub Comb Connector, Rcpt, Db-21W1; Product Range Itt Cannon DBMMY21W1SM

Description
COMBO 21W1F PCB STR Y G50 ZINC
Request a Quote Datasheet
Description
COMBO 21W1F PCB STR Y G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMMY21W1SM - PEI-Genesis
Philadelphia, PA, United States
COMBO 21W1F PCB STR Y G50 ZINC

COMBO 21W1F PCB STR Y G50 ZINC

Buy Now
D Sub Comb Connector, Rcpt, Db-21W1; Product Range Itt Cannon - 02P1711 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Rcpt, Db-21W1; Product Range Itt Cannon
02P1711
D Sub Comb Connector, Rcpt, Db-21W1; Product Range Itt Cannon 02P1711
D SUB COMB CONNECTOR, RCPT, DB-21W1; Product Range:Combo D D*MM Series; Insert Arrangement:DB-21W1; No. of Signal Contacts:20Contacts; Gender:Receptacle; No. of Power Positions:1; Contact Termination Type:Through Hole RoHS Compliant: No

D SUB COMB CONNECTOR, RCPT, DB-21W1; Product Range:Combo D D*MM Series; Insert Arrangement:DB-21W1; No. of Signal Contacts:20Contacts; Gender:Receptacle; No. of Power Positions:1; Contact Termination Type:Through Hole RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMMY21W1SM 02P1711
Product Name D Sub Comb Connector, Rcpt, Db-21W1; Product Range Itt Cannon
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Standard Telephone Jack - 857 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
Current Rating 10.0 amps
View Details