ITT Cannon D Sub Comb Connector, Rcpt, Db-21W1; Product Range Itt Cannon DBMMY21W1SA197

Description
COMBO 21W1F SOD Y G50 TIN
Request a Quote Datasheet
Description
COMBO 21W1F SOD Y G50 TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMMY21W1SA197 - PEI-Genesis
Philadelphia, PA, United States
COMBO 21W1F SOD Y G50 TIN

COMBO 21W1F SOD Y G50 TIN

Buy Now
D Sub Comb Connector, Rcpt, Db-21W1; Product Range Itt Cannon - 01K2345 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Rcpt, Db-21W1; Product Range Itt Cannon
01K2345
D Sub Comb Connector, Rcpt, Db-21W1; Product Range Itt Cannon 01K2345
D SUB COMB CONNECTOR, RCPT, DB-21W1; Product Range:Combo D D*MM Series; Insert Arrangement:DB-21W1; No. of Signal Contacts:20Contacts; Gender:Receptacle; No. of Power Positions:1; Contact Termination Type:Solder; D Sub Shell Size:DB RoHS Compliant: Yes

D SUB COMB CONNECTOR, RCPT, DB-21W1; Product Range:Combo D D*MM Series; Insert Arrangement:DB-21W1; No. of Signal Contacts:20Contacts; Gender:Receptacle; No. of Power Positions:1; Contact Termination Type:Solder; D Sub Shell Size:DB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMMY21W1SA197 01K2345
Product Name D Sub Comb Connector, Rcpt, Db-21W1; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Plug & Socket Connector, Plug, 1Pos; Product Range Anderson Power Products - 92B1209 - Newark, An Avnet Company
Specs
Gender Male / Plug
Termination Crimp
Mounting Cable Mount
View Details
3 suppliers