ITT Cannon D-Sub Connectors DBMMY17W2S

Description
COMBO 17W2F SOD Y G50 ZINC
Request a Quote Datasheet
Description
COMBO 17W2F SOD Y G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMMY17W2S - PEI-Genesis
Philadelphia, PA, United States
COMBO 17W2F SOD Y G50 ZINC

COMBO 17W2F SOD Y G50 ZINC

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
DBMMY17W2S
D-Sub Connectors DBMMY17W2S
Connector

Connector

Buy Now
D Sub Comb Connector, Rcpt, Db-17W2; Product Range Itt Cannon - 01K2342 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Rcpt, Db-17W2; Product Range Itt Cannon
01K2342
D Sub Comb Connector, Rcpt, Db-17W2; Product Range Itt Cannon 01K2342
D SUB COMB CONNECTOR, RCPT, DB-17W2; Product Range:Combo D D*MM Series; Insert Arrangement:DB-17W2; No. of Signal Contacts:15Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Solder; D Sub Shell Size:DB RoHS Compliant: No

D SUB COMB CONNECTOR, RCPT, DB-17W2; Product Range:Combo D D*MM Series; Insert Arrangement:DB-17W2; No. of Signal Contacts:15Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Solder; D Sub Shell Size:DB RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMMY17W2S DBMMY17W2S 01K2342
Product Name D-Sub Connectors D Sub Comb Connector, Rcpt, Db-17W2; Product Range Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Audio Jacks - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
25-Pin Hermetic D-sub Connector - 54667 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm HN Connector, HN 90° Plug - 190605 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details