ITT Cannon D Sub Comb Connector, Rcpt, Db-13W3; Product Range Itt Cannon DBMMY13W3SA101

Description
COMBO 13W3F SOD Y G50 CAD
Request a Quote Datasheet
Description
COMBO 13W3F SOD Y G50 CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMMY13W3SA101 - PEI-Genesis
Philadelphia, PA, United States
COMBO 13W3F SOD Y G50 CAD

COMBO 13W3F SOD Y G50 CAD

Buy Now
D Sub Comb Connector, Rcpt, Db-13W3; Product Range Itt Cannon - 01K2339 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Rcpt, Db-13W3; Product Range Itt Cannon
01K2339
D Sub Comb Connector, Rcpt, Db-13W3; Product Range Itt Cannon 01K2339
D SUB COMB CONNECTOR, RCPT, DB-13W3; Product Range:Combo D D*MM Series; Insert Arrangement:DB-13W3; No. of Signal Contacts:10Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Solder; D Sub Shell Size:DB RoHS Compliant: No

D SUB COMB CONNECTOR, RCPT, DB-13W3; Product Range:Combo D D*MM Series; Insert Arrangement:DB-13W3; No. of Signal Contacts:10Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Solder; D Sub Shell Size:DB RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMMY13W3SA101 01K2339
Product Name D Sub Comb Connector, Rcpt, Db-13W3; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
D Sub Connectors - 1223044 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
Geometry Straight; Straight
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details