ITT Cannon D-Sub Connectors DBMMY13W3S

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
DBMMY13W3S
D-Sub Connectors DBMMY13W3S
Connector

Connector

Buy Now
 - ITT Cannon DBMMY13W3S - PEI-Genesis
Philadelphia, PA, United States
COMBO 13W3F SOD Y G50 ZINC

COMBO 13W3F SOD Y G50 ZINC

Buy Now
Dbmmy13W3S Rohs Compliant Itt Cannon - 95AC9290 - Newark, An Avnet Company
Chicago, IL, United States
Dbmmy13W3S Rohs Compliant Itt Cannon
95AC9290
Dbmmy13W3S Rohs Compliant Itt Cannon 95AC9290
DBMMY13W3S ROHS COMPLIANT: NO

DBMMY13W3S ROHS COMPLIANT: NO

Supplier's Site
D Sub Comb Connector, Rcpt, Db-13W3; Product Range Itt Cannon - 01K2338 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Rcpt, Db-13W3; Product Range Itt Cannon
01K2338
D Sub Comb Connector, Rcpt, Db-13W3; Product Range Itt Cannon 01K2338
D SUB COMB CONNECTOR, RCPT, DB-13W3; Product Range:Combo D D*MM Series; Insert Arrangement:DB-13W3; No. of Signal Contacts:10Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Solder; D Sub Shell Size:DB RoHS Compliant: No

D SUB COMB CONNECTOR, RCPT, DB-13W3; Product Range:Combo D D*MM Series; Insert Arrangement:DB-13W3; No. of Signal Contacts:10Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Solder; D Sub Shell Size:DB RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DBMMY13W3S ITT Cannon DBMMY13W3S 95AC9290 01K2338
Product Name D-Sub Connectors Dbmmy13W3S Rohs Compliant Itt Cannon D Sub Comb Connector, Rcpt, Db-13W3; Product Range Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Jacks, Plugs - 9302 R/B - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Termination Solderless
Mounting Free Hanging (In-Line), Right Angle
View Details