ITT Cannon D-Sub Connectors DBMMV9H4PN

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
DBMMV9H4PN
D-Sub Connectors DBMMV9H4PN
Connector

Connector

Buy Now
 - ITT Cannon DBMMV9H4PN - PEI-Genesis
Philadelphia, PA, United States
COMBO 9W4M PCB STR V G50 H ZIN

COMBO 9W4M PCB STR V G50 H ZIN

Buy Now
D Sub Comb Connector, Plug, Db-9W4; Product Range Itt Cannon - 25K2030 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Plug, Db-9W4; Product Range Itt Cannon
25K2030
D Sub Comb Connector, Plug, Db-9W4; Product Range Itt Cannon 25K2030
D SUB COMB CONNECTOR, PLUG, DB-9W4; Product Range:Combo D D*MM Series; Insert Arrangement:DB-9W4; No. of Signal Contacts:5Contacts; Gender:Plug; No. of Power Positions:4; Contact Termination Type:Through Hole; D Sub Shell Size:DB RoHS Compliant: No

D SUB COMB CONNECTOR, PLUG, DB-9W4; Product Range:Combo D D*MM Series; Insert Arrangement:DB-9W4; No. of Signal Contacts:5Contacts; Gender:Plug; No. of Power Positions:4; Contact Termination Type:Through Hole; D Sub Shell Size:DB RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DBMMV9H4PN ITT Cannon DBMMV9H4PN 25K2030
Product Name D-Sub Connectors D Sub Comb Connector, Plug, Db-9W4; Product Range Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Module W/line Filter, 10A/qc; Connector Type Schurter - 95AC5475 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details