ITT Cannon D Sub Comb Connector, Rcpt, Db-5W5; Product Range Itt Cannon DBMMV5W5SA197

Description
COMBO 5W5F SOD V G50 TIN
Request a Quote Datasheet
Description
COMBO 5W5F SOD V G50 TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMMV5W5SA197 - PEI-Genesis
Philadelphia, PA, United States
COMBO 5W5F SOD V G50 TIN

COMBO 5W5F SOD V G50 TIN

Buy Now
D Sub Comb Connector, Rcpt, Db-5W5; Product Range Itt Cannon - 01K2333 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Rcpt, Db-5W5; Product Range Itt Cannon
01K2333
D Sub Comb Connector, Rcpt, Db-5W5; Product Range Itt Cannon 01K2333
D SUB COMB CONNECTOR, RCPT, DB-5W5; Product Range:Combo D D*MM Series; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:5; Contact Termination Type:-; D Sub Shell Size:DB RoHS Compliant: Yes

D SUB COMB CONNECTOR, RCPT, DB-5W5; Product Range:Combo D D*MM Series; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:5; Contact Termination Type:-; D Sub Shell Size:DB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMMV5W5SA197 01K2333
Product Name D Sub Comb Connector, Rcpt, Db-5W5; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data