ITT Cannon D Sub Comb Connector, Plug, Db-5W5; Product Range Itt Cannon DBMMV5V5PN

Description
D SUB COMB CONNECTOR, PLUG, DB-5W5; Product Range:Combo D D*MM Series; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:5; Contact Termination Type:Through Hole; D Sub Shell Size:DB RoHS Compliant: No
Datasheet
Description
D SUB COMB CONNECTOR, PLUG, DB-5W5; Product Range:Combo D D*MM Series; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:5; Contact Termination Type:Through Hole; D Sub Shell Size:DB RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Comb Connector, Plug, Db-5W5; Product Range Itt Cannon - 91T4867 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Plug, Db-5W5; Product Range Itt Cannon
91T4867
D Sub Comb Connector, Plug, Db-5W5; Product Range Itt Cannon 91T4867
D SUB COMB CONNECTOR, PLUG, DB-5W5; Product Range:Combo D D*MM Series; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:5; Contact Termination Type:Through Hole; D Sub Shell Size:DB RoHS Compliant: No

D SUB COMB CONNECTOR, PLUG, DB-5W5; Product Range:Combo D D*MM Series; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:5; Contact Termination Type:Through Hole; D Sub Shell Size:DB RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 91T4867
Product Name D Sub Comb Connector, Plug, Db-5W5; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data