ITT Cannon D-Sub Connectors DBMMV5H5SN

Description
COMBO 5W5M PCB STR V G50 H ZIN
Request a Quote Datasheet
Description
COMBO 5W5M PCB STR V G50 H ZIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMMV5H5SN - PEI-Genesis
Philadelphia, PA, United States
COMBO 5W5M PCB STR V G50 H ZIN

COMBO 5W5M PCB STR V G50 H ZIN

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
DBMMV5H5SN
D-Sub Connectors DBMMV5H5SN
Connector

Connector

Buy Now
D Sub Comb Connector, Rcpt, Db-5W5; Product Range Itt Cannon - 25K2028 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Rcpt, Db-5W5; Product Range Itt Cannon
25K2028
D Sub Comb Connector, Rcpt, Db-5W5; Product Range Itt Cannon 25K2028
D SUB COMB CONNECTOR, RCPT, DB-5W5; Product Range:Combo D D*MM Series; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:5; Contact Termination Type:Through Hole RoHS Compliant: No

D SUB COMB CONNECTOR, RCPT, DB-5W5; Product Range:Combo D D*MM Series; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:5; Contact Termination Type:Through Hole RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMMV5H5SN DBMMV5H5SN 25K2028
Product Name D-Sub Connectors D Sub Comb Connector, Rcpt, Db-5W5; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

SMA Coaxial Connector, Air-side, 700 Volts, 1 Amp - A0667-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 700 volts
Current Rating 1.0 amps
View Details
Mini DIN Jack 1x1 Port 3 Positions - 80203-508B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details