ITT Cannon D-Sub Connectors DBMMV25PN

Description
DSUB 25M PCB STR V G50 ZINC
Request a Quote Datasheet
Description
DSUB 25M PCB STR V G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMMV25PN - PEI-Genesis
Philadelphia, PA, United States
DSUB 25M PCB STR V G50 ZINC

DSUB 25M PCB STR V G50 ZINC

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
DBMMV25PN
D-Sub Connectors DBMMV25PN
Connector

Connector

Buy Now
D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon - 01K2329 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon
01K2329
D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon 01K2329
D SUB CONNECTOR, PLUG, 25 POSITION; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DB; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D SUB CONNECTOR, PLUG, 25 POSITION; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DB; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMMV25PN DBMMV25PN 01K2329
Product Name D-Sub Connectors D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

CONN BANANA PLUG STACK SLDRLESS - 238-9203BLK - Utmel Electronic Limited
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Termination Solderless
Mounting Free Hanging
View Details
2 suppliers
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
BNC Male To BNC Female To BNC Male T-Shaped Adapter - ET-BFS-BMS-BFS - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Power Entry Modules (PEM) - 486-3-109-558-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 3.0 amps
View Details
2 suppliers