ITT Cannon D Sub Comb Connector, Plug, Db-13W3; Product Range Itt Cannon DBMMV13H3PN

Description
COMBO 13W3M PCB STR V G50 H ZI
Request a Quote Datasheet
Description
COMBO 13W3M PCB STR V G50 H ZI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMMV13H3PN - PEI-Genesis
Philadelphia, PA, United States
COMBO 13W3M PCB STR V G50 H ZI

COMBO 13W3M PCB STR V G50 H ZI

Buy Now
D Sub Comb Connector, Plug, Db-13W3; Product Range Itt Cannon - 81K1808 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Plug, Db-13W3; Product Range Itt Cannon
81K1808
D Sub Comb Connector, Plug, Db-13W3; Product Range Itt Cannon 81K1808
D SUB COMB CONNECTOR, PLUG, DB-13W3; Product Range:Combo D D*MM Series; Insert Arrangement:DB-13W3; No. of Signal Contacts:10Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Through Hole; D Sub Shell Size:DB RoHS Compliant: No

D SUB COMB CONNECTOR, PLUG, DB-13W3; Product Range:Combo D D*MM Series; Insert Arrangement:DB-13W3; No. of Signal Contacts:10Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Through Hole; D Sub Shell Size:DB RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMMV13H3PN 81K1808
Product Name D Sub Comb Connector, Plug, Db-13W3; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data