ITT Cannon D Sub Comb Connector, Plug, Db-21W1; Product Range Itt Cannon DBMMR21W1P

Description
COMBO 21W1M SOD R G50 ZINC
Request a Quote Datasheet
Description
COMBO 21W1M SOD R G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMMR21W1P - PEI-Genesis
Philadelphia, PA, United States
COMBO 21W1M SOD R G50 ZINC

COMBO 21W1M SOD R G50 ZINC

Buy Now
D Sub Comb Connector, Plug, Db-21W1; Product Range Itt Cannon - 15M8972 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Plug, Db-21W1; Product Range Itt Cannon
15M8972
D Sub Comb Connector, Plug, Db-21W1; Product Range Itt Cannon 15M8972
D SUB COMB CONNECTOR, PLUG, DB-21W1; Product Range:Combo D D*MM Series; Insert Arrangement:DB-21W1; No. of Signal Contacts:20Contacts; Gender:Plug; No. of Power Positions:1; Contact Termination Type:Solder; D Sub Shell Size:DB RoHS Compliant: No

D SUB COMB CONNECTOR, PLUG, DB-21W1; Product Range:Combo D D*MM Series; Insert Arrangement:DB-21W1; No. of Signal Contacts:20Contacts; Gender:Plug; No. of Power Positions:1; Contact Termination Type:Solder; D Sub Shell Size:DB RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMMR21W1P 15M8972
Product Name D Sub Comb Connector, Plug, Db-21W1; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP 30 Amp Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-103-778-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details