ITT Cannon D Sub Comb Connector, Plug, Db-17W2; Product Range Itt Cannon DBMMR17W2P

Description
COMBO 17W2M SOD R G50 ZINC
Request a Quote Datasheet
Description
COMBO 17W2M SOD R G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMMR17W2P - PEI-Genesis
Philadelphia, PA, United States
COMBO 17W2M SOD R G50 ZINC

COMBO 17W2M SOD R G50 ZINC

Buy Now
D Sub Comb Connector, Plug, Db-17W2; Product Range Itt Cannon - 01K2317 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Plug, Db-17W2; Product Range Itt Cannon
01K2317
D Sub Comb Connector, Plug, Db-17W2; Product Range Itt Cannon 01K2317
D SUB COMB CONNECTOR, PLUG, DB-17W2; Product Range:Combo D D*MM Series; Insert Arrangement:DB-17W2; No. of Signal Contacts:15Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Solder; D Sub Shell Size:DB RoHS Compliant: No

D SUB COMB CONNECTOR, PLUG, DB-17W2; Product Range:Combo D D*MM Series; Insert Arrangement:DB-17W2; No. of Signal Contacts:15Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Solder; D Sub Shell Size:DB RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMMR17W2P 01K2317
Product Name D Sub Comb Connector, Plug, Db-17W2; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-109-719-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Contact Set, 6Awg, Crimp; Product Range Anderson Power Products - 20C4073 - Newark, An Avnet Company
Specs
Termination Crimp
Contact Size (AWG) ? to 6 AWG
View Details
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details