ITT Cannon D Sub Comb Connector, Rcpt, Db-13W3; Product Range Itt Cannon DBMMR13W3S

Description
COMBO 13W3F SOD R G50 ZINC
Request a Quote Datasheet
Description
COMBO 13W3F SOD R G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMMR13W3S - PEI-Genesis
Philadelphia, PA, United States
COMBO 13W3F SOD R G50 ZINC

COMBO 13W3F SOD R G50 ZINC

Buy Now
D Sub Comb Connector, Rcpt, Db-13W3; Product Range Itt Cannon - 01K2316 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Rcpt, Db-13W3; Product Range Itt Cannon
01K2316
D Sub Comb Connector, Rcpt, Db-13W3; Product Range Itt Cannon 01K2316
D SUB COMB CONNECTOR, RCPT, DB-13W3; Product Range:Combo D D*MM Series; Insert Arrangement:DB-13W3; No. of Signal Contacts:10Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Solder; D Sub Shell Size:DB RoHS Compliant: No

D SUB COMB CONNECTOR, RCPT, DB-13W3; Product Range:Combo D D*MM Series; Insert Arrangement:DB-13W3; No. of Signal Contacts:10Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Solder; D Sub Shell Size:DB RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMMR13W3S 01K2316
Product Name D Sub Comb Connector, Rcpt, Db-13W3; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Spring Loaded Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5776 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details