ITT Cannon D-Sub Connectors DBMMR13W3P

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
DBMMR13W3P
D-Sub Connectors DBMMR13W3P
Connector

Connector

Buy Now
 - ITT Cannon DBMMR13W3P - PEI-Genesis
Philadelphia, PA, United States
COMBO 13W3M SOD R G50 ZINC

COMBO 13W3M SOD R G50 ZINC

Buy Now
D Sub Comb Connector, Plug, Db-13W3; Product Range Itt Cannon - 01K2315 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Plug, Db-13W3; Product Range Itt Cannon
01K2315
D Sub Comb Connector, Plug, Db-13W3; Product Range Itt Cannon 01K2315
D SUB COMB CONNECTOR, PLUG, DB-13W3; Product Range:Combo D D*MM Series; Insert Arrangement:DB-13W3; No. of Signal Contacts:10Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Solder; D Sub Shell Size:DB RoHS Compliant: No

D SUB COMB CONNECTOR, PLUG, DB-13W3; Product Range:Combo D D*MM Series; Insert Arrangement:DB-13W3; No. of Signal Contacts:10Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Solder; D Sub Shell Size:DB RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DBMMR13W3P ITT Cannon DBMMR13W3P 01K2315
Product Name D-Sub Connectors D Sub Comb Connector, Plug, Db-13W3; Product Range Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Inline Jack - 190123 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
AM Backplane Male Right Angle Press Fit Power Connector - 80315-N22CB30P - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
XC5(DIN-style Twin-contact Connectors)   - XC5B-2031-0 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
5 suppliers