ITT Cannon D Sub Comb Connector, Rcpt, Db-5W5; Product Range Itt Cannon DBMMP5X5SJA197

Description
COMBO 5W5F PCB RA P G50 X TIN
Request a Quote Datasheet
Description
COMBO 5W5F PCB RA P G50 X TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMMP5X5SJA197 - PEI-Genesis
Philadelphia, PA, United States
COMBO 5W5F PCB RA P G50 X TIN

COMBO 5W5F PCB RA P G50 X TIN

Buy Now
D Sub Comb Connector, Rcpt, Db-5W5; Product Range Itt Cannon - 39X9842 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Rcpt, Db-5W5; Product Range Itt Cannon
39X9842
D Sub Comb Connector, Rcpt, Db-5W5; Product Range Itt Cannon 39X9842
D SUB COMB CONNECTOR, RCPT, DB-5W5; Product Range:Combo D D*MM Series; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:5; Contact Termination Type:Through Hole RoHS Compliant: Yes

D SUB COMB CONNECTOR, RCPT, DB-5W5; Product Range:Combo D D*MM Series; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:5; Contact Termination Type:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMMP5X5SJA197 39X9842
Product Name D Sub Comb Connector, Rcpt, Db-5W5; Product Range Itt Cannon
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details