ITT Cannon D Sub Comb Connector, Plug, Db-5W5; Product Range Itt Cannon DBMMP5X5PP

Description
COMBO 5W5M PCB RA P G50 X ZINC
Request a Quote Datasheet
Description
COMBO 5W5M PCB RA P G50 X ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMMP5X5PP - PEI-Genesis
Philadelphia, PA, United States
COMBO 5W5M PCB RA P G50 X ZINC

COMBO 5W5M PCB RA P G50 X ZINC

Buy Now
D Sub Comb Connector, Plug, Db-5W5; Product Range Itt Cannon - 72J5187 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Plug, Db-5W5; Product Range Itt Cannon
72J5187
D Sub Comb Connector, Plug, Db-5W5; Product Range Itt Cannon 72J5187
D SUB COMB CONNECTOR, PLUG, DB-5W5; Product Range:Combo D D*MM Series; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:5; Contact Termination Type:Through Hole; D Sub Shell Size:DB RoHS Compliant: No

D SUB COMB CONNECTOR, PLUG, DB-5W5; Product Range:Combo D D*MM Series; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:5; Contact Termination Type:Through Hole; D Sub Shell Size:DB RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMMP5X5PP 72J5187
Product Name D Sub Comb Connector, Plug, Db-5W5; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Mini Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6063 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details