COMBO 5W5M SOD P G50 ZINC
COMBO 5W5M SOD P G50 ZINC
D SUB COMB CONNECTOR, PLUG, DB-5W5; Product Range:Combo D D*MM Series; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:5; Contact Termination Type:-; D Sub Shell Size:DB RoHS Compliant: No
| Heilind Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | DBMMP5W5P | ITT Cannon DBMMP5W5P | 01K2309 |
| Product Name | Connectors I/O - D-Sub & D-Ribbon | D Sub Comb Connector, Plug, Db-5W5; Product Range Itt Cannon | |
| Connector Type | D-Sub Connector |